EN
  • EN
  • DE

SMBZ1093LT1

Part No SMBZ1093LT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER .225W SOT23 SPCL / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 967500-SMBZ1093LT1
Ultra Librarian 3D Model Ultra Librarian SMBZ1093LT1 CAD Model

Description

The SMBZ1093LT1 from ON Semiconductor is a robust and precision Zener voltage regulator diode designed for applications requiring a stable and reliable voltage reference. This Zener diode is ideal for use in a wide range of electronic circuits, providing a secure method to regulate voltage levels within critical components of an electronic system.

Key Features:

  • Voltage Regulation: The SMBZ1093LT1 offers precise voltage regulation, with a nominal Zener voltage of 9.1V, making it suitable for various applications that require a specific voltage reference.
  • Power Dissipation: This component can handle a power dissipation of up to 500 mW, ensuring reliable performance in environments where moderate power handling is required.
  • Package: Housed in a surface-mount SMB package, the SMBZ1093LT1 is designed for compact and space-constrained applications. Its small footprint allows for efficient use of PCB real estate.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, providing stable performance across various environmental conditions.
  • Tolerance: It features a tight tolerance level, ensuring precise voltage regulation for sensitive electronic circuits.

Applications:

The SMBZ1093LT1 is versatile and can be implemented in numerous applications. It is particularly useful in:

  • Power supply circuits
  • Voltage reference in analog-to-digital converters
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the SMBZ1093LT1 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance for critical applications. With ON Semiconductor's expertise in voltage regulation and circuit protection, this Zener diode is an excellent choice for engineers looking for a dependable voltage reference solution.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess