EN
  • EN
  • DE

MC74LVX373DTR2

Part No MC74LVX373DTR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Octal D-Type Latch with 3-State Outputs With 5V-Tolerant Inputs | IC LATCH TRANSP OCT 3ST 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 5.8ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74LVX373
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219820-MC74LVX373DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX373DTR2 CAD Model

Description

ON Semiconductor MC74LVX373DTR2 Octal Transparent Latch

The ON Semiconductor MC74LVX373DTR2 is a high-performance CMOS octal transparent latch with 3-state outputs designed for use in applications requiring high-speed and low power consumption. This device is part of the LVX family, which operates at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while providing 5V tolerant inputs.

The MC74LVX373DTR2 features eight latches with three-state outputs for bus-oriented applications. Each latch is D-type, meaning it captures the state of the data input on a rising-edge clock signal and holds that state until the next rising edge. The transparent nature of the latches allows data to flow directly through when the latch-enable (LE) input is high, and data is stored when LE is taken low.

With a broad operating temperature range of -55°C to +125°C, this device is suitable for various challenging environments. The latch is packaged in a TSSOP-20 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications due to its small footprint.

Key features of the MC74LVX373DTR2 include:

  • High-Speed Operation: The device is capable of functioning at high speeds, making it suitable for fast data acquisition and processing tasks.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, an essential feature for battery-operated and power-sensitive designs.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals without damage, allowing for interface flexibility with different logic levels.
  • 3-State Outputs: The outputs can be put into a high-impedance state, effectively disconnecting them from the bus, which is useful for bus arbitration and shared data lines.
  • Multiple Package Options: Available in various packages, the TSSOP-20 option offers a compact solution for PCB layout.

Applications for the MC74LVX373DTR2 are diverse and include data storage, communication systems, data multiplexing, and any system requiring a temporary storage of data. Its high-speed and low-power characteristics, combined with robust environmental tolerance, make it an excellent choice for modern digital circuit designs.

ON Semiconductor's commitment to quality ensures that the MC74LVX373DTR2 meets stringent standards for performance and reliability, making it a trustworthy component for your next project.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0150 $60.1800
29+ $4.1153 $119.3437
44+ $3.9871 $175.4324
60+ $3.8577 $231.4620
78+ $3.7295 $290.9010
104+ $3.3437 $347.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess