Product Overview: MC74LVX244DTR2 from ON Semiconductor
The MC74LVX244DTR2 is a robust, high-performance octal buffer/line driver designed by ON Semiconductor to provide the ideal solution for driving bus lines or buffer memory address registers. This integrated circuit (IC) is part of the advanced LVX family, which utilizes a low-voltage CMOS technology to achieve faster operation while maintaining CMOS low power dissipation.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Supply Voltage: Operates at 3.3V with 5V tolerant inputs
- Speed: Fast propagation delay times, making it suitable for high-speed applications
- Drive Capability: Capable of driving heavily loaded bus lines with its high current outputs
- Package: Comes in a TSSOP-20 package, providing a compact footprint for space-constrained applications
- Temperature Range: Industrial-grade with an operating temperature range from -40°C to +85°C
Applications
The MC74LVX244DTR2 is versatile and can be used in a wide range of applications. It is particularly suitable for:
- Bus Interface/Buffering
- Memory Address Driving
- Data Transmission Systems
- Signal Distribution
- Control Systems
Performance and Quality
ON Semiconductor is known for its commitment to quality and performance, and the MC74LVX244DTR2 is no exception. This product is designed to meet the stringent requirements of the modern electronic industry, ensuring reliability and functionality in demanding environments. The device's performance is characterized by its low power dissipation, high noise immunity, and the ability to interface with 5V logic levels without additional components.
Environmental Compliance
The MC74LVX244DTR2 is compliant with current environmental standards, including RoHS and Pb-Free, making it a responsible choice for environmentally-conscious design projects.
For engineers and designers looking for a reliable octal buffer/line driver that can handle the rigors of high-speed data transmission and buffering, the MC74LVX244DTR2 from ON Semiconductor is an excellent choice that combines performance, compact design, and environmental compliance.