EN
  • EN
  • DE

MC74LVX157DTR2

Part No MC74LVX157DTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Channel Multiplexe With 5 V-Tolerant Inputs | IC MUX QUAD 2CHAN ADV 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LVX157
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219803-MC74LVX157DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX157DTR2 CAD Model

Description

ON Semiconductor MC74LVX157DTR2: Multiplexer IC

The MC74LVX157DTR2 is a high-performance quad 2-input multiplexer from ON Semiconductor, designed for use in applications that require routing of two different input signals to a single output. This integrated circuit (IC) is part of the LVX family, which is characterized by low-voltage operation and is optimized for 3.3V power supply systems, although it can operate with a voltage range from 2V to 3.6V.

Constructed with advanced silicon-gate CMOS technology, the MC74LVX157DTR2 offers high-speed operation while maintaining CMOS low power dissipation. It features a high impedance state during power down, which significantly reduces power consumption. The multiplexer's inputs tolerate voltages up to 5V, making it suitable for mixed-voltage applications and enabling it to interface with TTL logic levels.

The device has four individual 2-input multiplexers with common select and enable inputs. The select input determines which of the inputs (A or B) is connected to the output. When the enable input is high, all four multiplexers are turned off and the outputs are in a high impedance state, which is useful for implementing bus-oriented systems.

The MC74LVX157DTR2 is available in a TSSOP-16 package, ensuring a compact footprint on the PCB while providing good thermal performance. The package is designed for surface-mount technology (SMT), which makes it suitable for automated assembly processes and high-density circuit designs.

Key features of the MC74LVX157DTR2 include:

  • Low-voltage operation: 2V to 3.6V
  • High-speed performance: tPD = 4.8ns (max) at VCC = 3.3V
  • Low power dissipation: ICC = 2μA (max) at TA = 25°C
  • 5V tolerant inputs
  • Pin and function compatible with other standard logic families
  • Latch-up performance exceeds 300mA
  • ESD performance: HBM > 2000V; Machine Model > 200V

ON Semiconductor's MC74LVX157DTR2 is ideal for a wide array of applications, including data routing, signal gating, and communication systems, where low power operation and high-speed performance are critical. Its robust design and industry-standard packaging make it a versatile choice for designers looking to optimize their high-performance digital systems.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0704 $60.4224
14+ $8.2629 $115.6806
22+ $8.0053 $176.1166
30+ $7.7466 $232.3980
39+ $7.4890 $292.0710
52+ $6.7140 $349.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess