EN
  • EN
  • DE

MC74LVX00DTR2G

Part No MC74LVX00DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5 V to 0.8 V
Logic Level - High 1.5 V to 2.4 V
Max Propagation Delay @ V, Max CL 9.7ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 117227-MC74LVX00DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX00DTR2G CAD Model

Description

ON Semiconductor MC74LVX00DTR2G Product Overview

The MC74LVX00DTR2G is a high-performance, quad 2-input NAND gate IC designed by ON Semiconductor. This device is part of the LVX family, which operates at a lower voltage range, making it suitable for battery-operated and portable applications where power efficiency is a key consideration.

Fabricated with advanced silicon-gate CMOS technology, the MC74LVX00DTR2G ensures high speed while maintaining CMOS low power dissipation. Its input voltage level is 5V tolerant, which allows for interfacing with traditional 5V logic levels, providing designers with greater flexibility in mixed-voltage environments.

The device is characterized for operation from -55°C to +125°C, ensuring reliable performance across a broad range of temperature conditions. This makes it an excellent choice for industrial and automotive applications that require robust operation under extreme temperatures.

Key Features:

  • Logic Type: Quad 2-Input NAND Gate
  • Operating Voltage Range: 2.0V to 3.6V
  • High-Speed Operation: tPD = 4.5ns (Max) @ VCC = 3.3V
  • Low Power Dissipation: ICC = 2µA (Max) @ TA = 25°C
  • 5V Tolerant Inputs
  • Input Hysteresis: 250mV (Typical) at VCC = 3.3V
  • Operating Temperature Range: -55°C to +125°C
  • Multiple Package Options: Available in TSSOP-14

Applications:

  • Battery-powered Devices
  • Portable Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications

The MC74LVX00DTR2G is supplied in a TSSOP-14 package, offering a compact footprint for space-constrained applications. Its surface-mount design is ideal for automated assembly processes, and its tape and reel packaging ensures compatibility with high-volume production environments.

With its combination of low-voltage operation, high-speed performance, and robust temperature resilience, the MC74LVX00DTR2G from ON Semiconductor is a versatile component for a wide array of electronic circuits and systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess