ON Semiconductor MC74LVX00DT Product Overview
The MC74LVX00DT from ON Semiconductor is a high-performance, quad 2-input NAND gate IC that operates at advanced speeds with low power consumption. Designed with the latest technology, this device is part of the LVX family, which offers a 3.3V supply voltage and is optimized for 3.3V and 5V TTL and CMOS technologies.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Supply Voltage Range: 2.0V to 3.6V
- Operating Temperature: -55°C to +125°C
- Package: TSSOP-14
- High-Speed Performance: tPD 4.5ns (Max) @ 3.3V
- Low Power Dissipation: ICC 4 µA (Max) @ 25°C
- Compatibility: TTL and CMOS compatible inputs
- Multiple Package Options: Available in SOIC, TSSOP, and other popular surface-mount packages
Applications
The MC74LVX00DT is suitable for a broad range of applications that require high-speed logic operations. Its low power dissipation and compatibility with both TTL and CMOS inputs make it ideal for use in:
- Telecommunication systems
- Computers and computer peripherals
- Data processing equipment
- High-speed data paths
- Portable and battery-powered electronics
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the MC74LVX00DT is no exception. The device is subjected to rigorous testing procedures to ensure it meets the highest standards for performance and durability. The wide operating temperature range ensures that the device will function reliably in extreme conditions, making it suitable for industrial and automotive applications.
Environmental Compliance
The MC74LVX00DT is also environmentally friendly, complying with RoHS and Green standards, which means it is free from hazardous substances and supports efforts for sustainable electronic designs.
Overall, the ON Semiconductor MC74LVX00DT is a versatile, high-performance solution for designers looking to implement efficient NAND logic functions in their electronic systems.