EN
  • EN
  • DE

MC74LVX00D

Part No MC74LVX00D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NAND GATE, LV/LV-A/LVX/H SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LVX00
Standard Package 6,662 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883756-MC74LVX00D
Ultra Librarian 3D Model Ultra Librarian MC74LVX00D CAD Model

Description

ON Semiconductor MC74LVX00D Product Overview

The MC74LVX00D from ON Semiconductor is a high-performance, quad 2-input NAND gate IC that operates at the low-voltage and interface level. This advanced technology device has been designed to deliver optimum performance with a 3.3V power supply while maintaining TTL compatibility when used with a 5V supply. The MC74LVX00D is part of ON Semiconductor's LVX family of products, known for their low-voltage operation and high-speed interfacing capabilities.

Key Features

  • Voltage Range: Operates at a voltage range of 2.0V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with other logic levels.
  • High Speed: Possesses a typical propagation delay time of only 4.5ns when operated at 3.3V, providing high-speed performance that is essential for modern digital circuits.
  • Power Dissipation: Features a low power dissipation of 20µA maximum, contributing to energy efficiency in electronic systems.
  • Drive Capability: Capable of driving up to 24mA at the output, allowing for direct driving of LEDs or other visual indicators.
  • Input Hysteresis: Built-in input hysteresis improves noise margins and enhances performance in noisy environments.
  • Package: Available in a compact SOIC-14 package, it is ideal for space-constrained applications.

Applications

The MC74LVX00D is versatile and can be used in a variety of applications, ranging from portable electronics to complex digital systems. Its low power consumption and high-speed operation make it well-suited for battery-operated devices, telecommunication systems, computers, and industrial controls. The device's robust design also allows it to be used in harsh environments where reliability is critical.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74LVX00D is no exception, with its design and manufacturing processes focused on achieving high reliability and performance consistency. Customers can rely on this product for long-term stability and operation in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess