EN
  • EN
  • DE
  • IT

MC74LS126A

Part No MC74LS126A
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 224044-MC74LS126A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LS126A CAD Model

Description

ON Semiconductor MC74LS126A Quad Bus Buffer

The MC74LS126A, manufactured by ON Semiconductor, is a high-performance Quad Bus Buffer designed to provide interface buffering for a wide range of digital applications. This integrated circuit is part of the LS (Low-power Schottky) family, which is known for its low power consumption and high speed. It is particularly suitable for driving bus lines or buffer memory address registers due to its high-current output capability and its ability to drive heavily loaded outputs with minimal propagation delay.

The MC74LS126A features four independent buffer gates, each with a 3-state output. The 3-state outputs allow for connection directly to a bus-organized system without the need for interface or pull-up components. When enabled, the outputs exhibit the low impedance characteristics of a standard LS output with additional drive capability to handle capacitive and resistive loads. When disabled, the outputs become high-impedance states, effectively isolating the disconnected device from the bus. This feature is essential for reducing power consumption and preventing bus contention in multiplexed bus configurations.

Each buffer gate on the MC74LS126A has a separate output enable input, which controls the state of the corresponding output. The device operates over a wide voltage range from 4.75V to 5.25V, making it compatible with typical TTL operating environments. The input and output voltage levels are also standard TTL levels, ensuring easy interfacing with other TTL logic devices.

ON Semiconductor ensures that the MC74LS126A meets stringent quality and reliability standards. The device is available in various packages, including the DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) forms, providing flexibility for different types of printed circuit board designs.

Overall, the MC74LS126A Quad Bus Buffer is an excellent choice for designers looking for a reliable and efficient solution to increase the drive capability of bus lines and interface with memory components. Its high-speed performance, coupled with the power-saving advantages of 3-state outputs, makes it an invaluable component in digital systems requiring robust and flexible bus management.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.5071
ESMT
Lowest to $3.6531
Atmel
Need more? Email Us
ESMT
Lowest to $3.2871
Omron
Need more? Email Us
EliteMT
Lowest to $3.8356
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.9249
ESMT
Lowest to $1.0647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess