ON Semiconductor MC74LCX573DTR2G Octal Latch
The ON Semiconductor MC74LCX573DTR2G is a high-performance, octal D-type transparent latch integrated circuit designed for use in applications requiring high-speed and low power consumption. This device is part of the LCX family, which is fabricated with an advanced CMOS technology to achieve superior switching performance with high immunity to noise.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Output Type: 3-State, allowing for bus-oriented applications
- Number of Elements: Single
- Number of Bits per Element: 8
- Operating Voltage Range: 2.3V to 3.6V, compatible with 5V TTL logic levels
- High-Speed Operation: Designed to support data rates, making it suitable for high-speed data storage and transfer.
- Power-Off Protection: Inputs and outputs support live insertion and withdrawal, ensuring no glitches occur during power up or down.
- Low Quiescent Current: Ideal for battery-operated and power-sensitive applications
- Package: TSSOP-20, offering a compact footprint for space-constrained applications
- Lead-Free and RoHS Compliant: Environmentally friendly and suitable for use in a wide range of commercial and industrial products
Applications
The MC74LCX573DTR2G is versatile enough to be used in a variety of digital applications. Its primary use is in the temporary storage of data, and it can be used to interface between mismatched bus speeds. Its typical applications include:
- Memory address latching
- Data multiplexing
- Bus matching and bus arbitration
- Microprocessor or microcontroller interface
- Parallel data storage and transfer
With its robust design and advanced features, the ON Semiconductor MC74LCX573DTR2G is a reliable and efficient solution for designers looking to optimize their digital systems. Whether it's for consumer electronics, computing, networking, or industrial applications, this octal latch ensures data integrity while providing the speed and performance required for modern electronic devices.