EN
  • EN
  • DE

MC74LCX257DTR2G

Part No MC74LCX257DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2INP HP 3ST 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 098419-MC74LCX257DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LCX257DTR2G CAD Model

Description

ON Semiconductor MC74LCX257DTR2G Quadruple 2-Input Multiplexer with 5V Tolerant Inputs

The MC74LCX257DTR2G is a high-performance, CMOS quad 2-input multiplexer with 5-volt tolerant inputs, designed for use in systems that require low power consumption and high noise immunity. Manufactured by ON Semiconductor, this multiplexer is part of the LCX family which is known for its capabilities to interface with 5V systems while operating at a lower voltage, thus providing a bridge between two different voltage domains.

This device features four individual 2-input multiplexers with common select and enable inputs. Each multiplexer has two data inputs (A and B), one output (Y), a select input (S), and an enable input (OE). The select input determines which of the data inputs is passed through to the output, with the output being disabled when the enable input is high. This functionality makes the MC74LCX257DTR2G versatile for routing and controlling data flows in various digital systems.

With its 5V tolerant inputs, the MC74LCX257DTR2G can receive input signals from higher voltage logic levels without the need for additional level-shifting hardware, simplifying design and reducing component count. The device operates over a wide voltage range of 2.3V to 3.6V, allowing for use in low-voltage applications such as battery-powered devices, portable electronics, and energy-efficient computing systems.

The MC74LCX257DTR2G offers a robust design with high-speed performance. It is characterized for operation from -40°C to +85°C, making it suitable for industrial applications where temperature extremes are common. The device is provided in a TSSOP-16 package, which is ideal for space-constrained applications due to its small footprint.

Key features of the MC74LCX257DTR2G include:

  • 5V tolerant inputs for interfacing with higher voltage logic levels
  • Low power consumption for energy-efficient designs
  • High noise immunity characteristic of CMOS technology
  • Wide operating voltage range (2.3V to 3.6V)
  • Industrial temperature range (-40°C to +85°C)
  • Compact TSSOP-16 package

Overall, the MC74LCX257DTR2G from ON Semiconductor is an excellent choice for designers looking for a reliable and versatile multiplexer that bridges 5V and lower voltage logic while maintaining low power and high noise immunity.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,900 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess