EN
  • EN
  • DE

MC74LCX125DT

Part No MC74LCX125DT
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Manufacturer ON Semiconductor
Series 74LCX
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MC74LCX125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883730-MC74LCX125DT
Ultra Librarian 3D Model Ultra Librarian MC74LCX125DT CAD Model

Description

ON Semiconductor MC74LCX125DT Low Voltage Quad Buffer

The MC74LCX125DT from ON Semiconductor is a high-performance, low-voltage quad buffer that is designed to facilitate interfacing between different voltage levels in digital systems. This device is particularly suitable for applications that require voltage translation from higher to lower levels without compromising speed or power consumption. The MC74LCX125DT is part of the LCX family of products, which are known for their low power consumption and high-speed operation.

This quad buffer features four independent non-inverting buffer gates with 3-state outputs. Each gate is equipped with a separate output enable input, which allows the user to place the output in a high impedance state, thus facilitating bidirectional data flow and interface with bus-organized systems. The high impedance state also ensures that the outputs do not load the bus when the device is not actively driving it.

The MC74LCX125DT operates at a voltage range of 2.3V to 3.6V, which makes it compatible with low-voltage logic levels used in modern digital equipment. Despite its low operational voltage, the device is 5V tolerant on input pins, allowing it to interface with traditional 5V logic signals without the need for additional level shifting components. This feature significantly simplifies the design of mixed-voltage systems.

ON Semiconductor has designed the MC74LCX125DT with advanced CMOS technology to achieve high-speed operation while reducing power consumption. The device also exhibits a balanced drive with both high sink and source capability, ensuring good signal integrity and fast switching times.

The MC74LCX125DT is available in a TSSOP-14 package, which is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable and handheld devices, where size and power efficiency are critical considerations. Additionally, the device is specified for operation over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance in challenging environments.

In summary, the ON Semiconductor MC74LCX125DT is a versatile and efficient solution for voltage translation and buffering in a wide range of digital applications. Its low-voltage operation, 5V tolerant inputs, and power-saving design make it an essential component for modern electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4492 $51.6580
240+ $0.4203 $100.8720
370+ $0.4058 $150.1460
535+ $0.3768 $201.5880
695+ $0.3623 $251.7985
865+ $0.3478 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess