ON Semiconductor MC74LCX08DTR2 Product Overview
The MC74LCX08DTR2 is a high-performance, quad 2-input AND gate integrated circuit (IC) from ON Semiconductor, designed to operate with a 2V to 3.6V supply. This device is part of the LCX family, which is fabricated with an advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation. The MC74LCX08DTR2 is suitable for a wide range of applications that require logical AND operations, particularly in systems that necessitate low voltage and low power consumption.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage Range: 2V to 3.6V, with 5V tolerant inputs
- High-Speed Operation: The MC74LCX08DTR2 is capable of fast performance, which is essential for modern high-speed logic systems.
- Power-Down High-Impedance Inputs and Outputs: This feature allows for safe power-down stages without the risk of damaging the device or creating unwanted power consumption.
- Support for Live Insertion and Withdrawal: The IC is designed to be inserted or removed from a live backplane without affecting the system's operation or causing glitches.
- Lead-Free and RoHS Compliant: Ensuring environmental safety and compliance with current regulations regarding hazardous substances.
- Packaging: The device is offered in a TSSOP-14 package, providing a compact footprint for space-constrained applications.
Applications
The MC74LCX08DTR2 is versatile and can be used in various digital applications, including:
- Computing systems
- Telecommunications
- Networking equipment
- Portable devices
- Data storage
- Signal processing
With its low-voltage operation and power efficiency, the MC74LCX08DTR2 is particularly well-suited for battery-operated devices and other applications where power conservation is critical. Furthermore, its high noise immunity and tolerance to 5V inputs make it compatible with mixed-voltage systems, enabling seamless integration into a variety of digital ecosystems.