The MC74HCU04AFEL is a high-performance, advanced CMOS hex inverter fabricated with silicon gate CMOS technology. It is designed by ON Semiconductor, a leader in energy-efficient innovations. This device boasts a unique combination of high-speed operation and low power consumption, making it an ideal choice for a multitude of electronic applications.
Key Features
- High-Speed Operation: The MC74HCU04AFEL is engineered to operate at high speeds, ensuring swift signal processing and minimal delays in circuit responses.
- Low Power Consumption: Despite its fast operation, this hex inverter manages to maintain low power consumption, making it suitable for battery-operated devices and energy-saving applications.
- High Noise Immunity: ON Semiconductor has designed this product with a high level of noise immunity, which is essential for stable operation in electrically noisy environments.
- Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing flexibility in various system voltages and ensuring compatibility with other CMOS logic families.
Applications
The MC74HCU04AFEL is versatile and can be used in a wide range of applications, including:
- Logic inversion
- Oscillator circuits
- Pulse shaping
- High-input impedance amplifiers
- On-board signal processing
Product Specifications
The inverter comes in a surface-mount package and adheres to the strict quality standards set by ON Semiconductor. Here are some of the technical specifications:
- Package: SOEIAJ-14
- Mounting Type: Surface Mount
- Operating Temperature: -55°C to +125°C
- Logic Type: Inverter
- Number of Circuits: 6
- Number of Inputs: 1 per circuit
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC74HCU04AFEL is no exception and is built to meet the rigorous standards for performance and reliability that customers expect from ON Semiconductor.