EN
  • EN
  • DE

MC74HCT574ADTR2G

Part No MC74HCT574ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element Automotive 20-Pin TSSOP W T/R / IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HCT
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 30MHz
Max Propagation Delay @ V, Max CL 30ns @ 5V, 50pF
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 787985-MC74HCT574ADTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HCT574
Introduction Date March 11, 1997
ECCN EAR99
Country of Origin Israel
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC74HCT574ADTR2G CAD Model

Description

Product Overview: MC74HCT574ADTR2G

The MC74HCT574ADTR2G is a high-performance integrated circuit manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is an octal D-type flip-flop with 3-state non-inverting outputs and is part of the HCT logic family. It is designed to have the broadest compatibility with CMOS logic levels while maintaining TTL input characteristics.

Key Features

  • Logic Type: Octal D-type Flip-Flop with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, making it suitable for a wide range of applications in both commercial and industrial environments.
  • High-Speed Performance: The MC74HCT574ADTR2G is characterized for operation from -55°C to 125°C, ensuring reliability in extreme conditions.
  • Compatibility: TTL input compatible, ensuring ease of integration into existing designs that utilize TTL logic.
  • Package: Supplied in a TSSOP-20 package, it offers a compact footprint for space-constrained applications.
  • Output Drive Capability: Capable of driving 15 LSTTL loads, which provides robust output signal strength.

Applications

The MC74HCT574ADTR2G is ideal for a variety of digital applications where storage of code or data is necessary. It is commonly used in:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Communication Systems
  • Instrumentation and Process Control
  • Computer Systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HCT574ADTR2G is manufactured under strict quality control standards and is designed to meet or exceed industry reliability standards. Customers can trust in the dependable performance and longevity of this and all ON Semiconductor products.

Environmental Considerations

The MC74HCT574ADTR2G is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this product, designers are opting for a component that minimizes the environmental impact without compromising on performance.

In summary, the MC74HCT574ADTR2G from ON Semiconductor is a versatile and reliable choice for designers looking to incorporate an octal D-type flip-flop with 3-state outputs into their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6814 $51.1050
180+ $0.5591 $100.6380
280+ $0.5416 $151.6480
385+ $0.5242 $201.8170
495+ $0.5067 $250.8165
665+ $0.4543 $302.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess