ON Semiconductor MC74HCT365ADTR2G Product Overview
The MC74HCT365ADTR2G is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This particular device is a member of the high-speed CMOS logic family and is designed to interface between CMOS and LSTTL systems with operational capability at logic level shifting.
Key Features
- Logic Type: Hex Non-Inverting Buffer with 3-State Outputs
- Package / Case: TSSOP-16
- Operating Temperature: -55°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.
- Supply Voltage Range: 4.5V to 5.5V, compatible with typical TTL power supply levels.
- Output Drive Capability: Capable of driving 15 LSTTL loads, providing ample power for interfacing with multiple devices.
- High Noise Immunity: Characteristic of true CMOS.
- Pin and Function Compatibility: With industry-standard 74HCT365.
Applications
The versatility of the MC74HCT365ADTR2G makes it suitable for a variety of applications, including but not limited to:
- Memory address drivers
- Bus-oriented systems
- Data transmission systems
- Buffer and line drivers
Quality and Reliability
ON Semiconductor is committed to providing high-quality products, and the MC74HCT365ADTR2G is no exception. It is manufactured under stringent conditions to ensure it meets the industry standards for performance and reliability. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.
Ordering and Packaging
The MC74HCT365ADTR2G comes in a TSSOP-16 package, which is designed for space-saving and surface-mount technology (SMT). The product is available in tape and reel packaging, facilitating efficient mounting and processing in high-volume production environments. For detailed ordering and shipping information, it is recommended to consult the official ON Semiconductor datasheets or contact their customer service.
In summary, the MC74HCT365ADTR2G from ON Semiconductor is a robust, versatile, and reliable component suitable for interfacing and logic level shifting applications in a wide range of electronic systems.