EN
  • EN
  • DE

MC74HCT273ADTR2G

Part No MC74HCT273ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element Automotive 20-Pin TSSOP W T/R / IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HCT
Packaging Reel package
Function Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 30MHz
Max Propagation Delay @ V, Max CL 25ns @ 5V, 50pF
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 4μA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 787982-MC74HCT273ADTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HCT273
Introduction Date March 11, 1997
ECCN EAR99
Country of Origin Israel
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC74HCT273ADTR2G CAD Model

Description

ON Semiconductor MC74HCT273ADTR2G Octal D-Type Flip-Flop

The MC74HCT273ADTR2G from ON Semiconductor is a high-performance, octal D-type flip-flop with a clear function, designed to operate at a voltage range of 4.5V to 5.5V. This integrated circuit is a member of the high-speed CMOS family and is TTL-compatible, allowing for easy interfacing with standard logic families. The device is packaged in a TSSOP-20 configuration, providing a compact solution for space-constrained applications.

Each flip-flop in the MC74HCT273ADTR2G is positive-edge triggered, meaning that the logic state on the D input is transferred to the Q output on the rising edge of the clock pulse. The clear input is asynchronous, allowing the user to reset all flip-flops to a low level regardless of the clock input, ensuring a predictable initialization state for all outputs upon power-up or during operation.

Key features of the MC74HCT273ADTR2G include its high noise immunity, which is characteristic of CMOS devices, and its low power consumption, making it suitable for battery-powered and energy-efficient designs. The device also boasts a high-fanout capability, allowing it to drive multiple inputs without the need for additional buffering.

Typical applications for the MC74HCT273ADTR2G include:

  • Data storage and retrieval systems
  • Shift registers and counters
  • Control registers
  • System state storage

With its robust latch-up performance, the MC74HCT273ADTR2G is able to withstand high-energy pulses, making it reliable in harsh electrical environments. Additionally, its ESD tolerance ensures the device's integrity during handling and operation.

ON Semiconductor's commitment to quality is reflected in the MC74HCT273ADTR2G's compliance with the stringent requirements of the RoHS directive, making it a suitable choice for environmentally conscious applications that require lead-free components.

Overall, the MC74HCT273ADTR2G is a versatile and reliable component for designers looking to implement precise timing and control in their digital circuits, with the added benefits of low power consumption and high integration.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess