EN
  • EN
  • DE

MC74HCT241ADTR2G

Part No MC74HCT241ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74HCT
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Input Type -
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74HCT241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371315-MC74HCT241ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74HCT241ADTR2G CAD Model

Description

ON Semiconductor MC74HCT241ADTR2G Product Overview

The MC74HCT241ADTR2G is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This robust device is an octal 3-state non-inverting buffer/line driver/line receiver that operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels. It is specifically engineered to be used in applications where high-speed, low-power consumption, and efficient data transmission are required.

Designed with the advanced high-speed CMOS technology, the MC74HCT241ADTR2G offers the functionality of the CMOS logic family while maintaining the speed and drive characteristics of LSTTL. This makes it an ideal choice for interfacing with high-speed logic circuits. The octal buffer/line driver has three-state outputs which can be used in bus-organized systems. When the output enable (OE) input is high, the outputs are in a high-impedance state, allowing for bidirectional data flow in bus-oriented systems.

The MC74HCT241ADTR2G is packaged in a TSSOP-20 (Thin Shrink Small Outline Package) which is known for its space-saving footprint. This package type is especially beneficial in systems where board space is at a premium. Additionally, the device's inputs are designed to be highly tolerant to static discharge, offering protection during handling and operation.

Key features of the MC74HCT241ADTR2G include:

  • Compatible with input TTL levels
  • IEC-1000-4-2 Level 2 ESD protection
  • High output current: -32mA/+64mA
  • Low quiescent current consumption
  • High noise immunity characteristic of CMOS devices
  • Operational temperature range from -55°C to +125°C

This device is commonly used in a variety of digital applications such as computers, data communication equipment, control systems, and other electronic devices that require high-speed data transmission and buffering. The ON Semiconductor MC74HCT241ADTR2G is a reliable and versatile component that offers a perfect blend of speed, power efficiency, and robustness for today's demanding electronic environments.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess