EN
  • EN
  • DE

MC74HCT14ADG

Part No MC74HCT14ADG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Schmitt-Trigger Inverter with LSTTL Compatible Inputs | IC INVERTER SCHMITT 6CH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay at V, Max CL 32ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74HCT14
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1219632-MC74HCT14ADG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HCT14ADG CAD Model

Description

Product Overview: MC74HCT14ADG from ON Semiconductor

The MC74HCT14ADG is a high-performance integrated circuit produced by ON Semiconductor, renowned for its expertise in designing and manufacturing semiconductor components. This particular device belongs to the HCT (High-Speed CMOS TTL-Compatible) family and is a hex inverting Schmitt trigger, which is a crucial component in digital electronics for its ability to provide noise immunity and transform an irregular input signal into a cleaner output signal.

The MC74HCT14ADG is designed to operate with a power supply range of 4.5V to 5.5V, making it compatible with TTL logic levels while maintaining CMOS low power consumption. This feature allows for seamless integration into 5V systems without the need for level shifting, thus simplifying design and reducing component count.

Each inverter in the MC74HCT14ADG contains a Schmitt trigger, which enhances the noise threshold and transforms a noisy input into a jitter-free output. This characteristic is particularly useful in applications where signals are susceptible to electrical noise or when signals with slow edges need to be sharpened. The device is commonly used in wave shaping, signal processing, and in the creation of stable square waves from oscillatory inputs.

The MC74HCT14ADG is provided in a SOIC-14 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. This surface-mount package allows for efficient use of board space in modern electronic designs. The device also features a standard pin configuration, which facilitates easy replacement and compatibility with similar devices.

ON Semiconductor ensures that the MC74HCT14ADG meets stringent quality and performance standards. The device is characterized for operation from -55°C to 125°C, which guarantees reliable performance across a wide range of environmental conditions. This robustness makes the MC74HCT14ADG suitable for industrial, automotive, and consumer applications where reliability is paramount.

In summary, the MC74HCT14ADG from ON Semiconductor is an essential component for designers looking to implement a reliable and efficient hex inverting Schmitt trigger in their digital systems. With its TTL compatibility, low power consumption, and noise immunity, this device is an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5397 $51.2715
230+ $0.4428 $101.8440
350+ $0.4290 $150.1500
485+ $0.4152 $201.3720
625+ $0.4013 $250.8125
835+ $0.3598 $300.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess