EN
  • EN
  • DE

MC74HCT08ADG

Part No MC74HCT08ADG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SOIC / AND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 74HCT
Package Tube
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 17ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCT08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74HCT08ADG-OS,MC74HCT08ADG-ND,MC74HCT08ADGOS,ONSONSMC74HCT08ADG
Standard Package 55
Win Source Part Number 1071014-MC74HCT08ADG
Ultra Librarian 3D Model Ultra Librarian MC74HCT08ADG CAD Model

Description

ON Semiconductor MC74HCT08ADG Quad 2-Input AND Gates

The ON Semiconductor MC74HCT08ADG is a high-performance integrated circuit that belongs to the 74HCT family, designed to offer both the low power consumption of CMOS technology and the ability to interface with TTL logic levels. This particular component features four independent 2-input AND gates, making it a versatile choice for a wide range of digital applications.

Each gate on the MC74HCT08ADG operates with two inputs and one output, providing the basic AND function in digital circuits. The device is capable of operating at a voltage range of 4.5V to 5.5V, which is typical for 5V digital systems, ensuring compatibility with a variety of microcontrollers, digital signal processors, and other logic circuits that require precise voltage levels for optimal performance.

The MC74HCT08ADG comes in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. The package is designed for optimal thermal and electrical performance, ensuring reliable operation even in challenging conditions.

Key features of the MC74HCT08ADG include:

  • Logic Type: Quad 2-Input AND Gate
  • Operating Voltage Range: 4.5V to 5.5V
  • High Output Current: -8 mA to 8 mA
  • Propagation Delay Time: 8ns at 4.5V
  • Operating Temperature Range: -55°C to +125°C
  • Compatibility with TTL Inputs
  • Pin and Function Compatibility with Other 74HCT Series Logic Products

Applications for the MC74HCT08ADG are diverse and include logic synthesis, signal gating, input/output buffering, and various other functions in complex digital systems. Its ability to interface with TTL levels makes it particularly useful in mixed-technology environments where CMOS and TTL devices coexist.

ON Semiconductor is known for its commitment to quality and reliability, and the MC74HCT08ADG is no exception. It is a robust component that meets stringent industry standards, ensuring long-term performance and stability in your electronic designs. Whether you're working on consumer electronics, industrial controls, or communication systems, the MC74HCT08ADG is an excellent choice for implementing fundamental logic operations with confidence.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess