The ON Semiconductor MC74HCT04ADG is a high-performance, hex inverter integrated circuit designed to meet the needs of a variety of digital applications. This device features six independent inverters in a single package, making it an ideal choice for designers looking to simplify their circuit layouts while maintaining functionality and performance.
Key Features
- Logic Type: Hex Inverter
- Output Current: 4 mA
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to +125°C
- Propagation Delay Time: 8ns at 4.5V
- Mounting Type: Through Hole
- Package / Case: SOIC-14
Performance and Quality
The MC74HCT04ADG is designed for high-speed logic operations while maintaining a low power consumption. It operates with a typical propagation delay time of 8ns, ensuring fast response times in critical applications. The device can operate over a broad voltage range from 4.5V to 5.5V, providing flexibility in various power environments. With its wide operating temperature range, the MC74HCT04ADG is suitable for industrial-grade applications that require robust performance under extreme conditions.
Applications
Due to its versatility, the MC74HCT04ADG is used in a broad array of applications, including but not limited to:
- Logic level conversion
- Oscillator circuits
- Pulse shaping
- Signal inversion
- High-speed computing applications
Reliability and Compliance
ON Semiconductor is known for its commitment to quality and reliability. The MC74HCT04ADG complies with stringent industry standards, ensuring a reliable performance for the lifetime of the product. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.