EN
  • EN
  • DE

MC74HC589ADG

Part No MC74HC589ADG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr onsemi
Series 74HC
Package Tube
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC589
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC74HC589ADGOS,ONSONSMC74HC589ADG,2156-MC74HC589ADG-OS,MC74HC589ADG-ND
Standard Package 48
Win Source Part Number 1061864-MC74HC589ADG
Ultra Librarian 3D Model Ultra Librarian MC74HC589ADG CAD Model

Description

ON Semiconductor MC74HC589ADG: 8-Bit Serial or Parallel-Input/Serial-Output Shift Register

The ON Semiconductor MC74HC589ADG is a versatile and high-performance 8-bit shift register designed to provide efficient serial or parallel input to serial output data management in digital circuits. This integrated circuit is part of the high-speed CMOS range and is particularly suitable for applications that require the capture and control of data within microprocessor or microcontroller-based systems.

The MC74HC589ADG offers a flexible operating mode, allowing it to shift data either serially or in parallel, providing a convenient solution for expanding the input/output capabilities without increasing the number of data lines. The device features two separate clock inputs, one for shifting data and another for loading data, ensuring precise control over data transfer and manipulation.

Key features of the MC74HC589ADG include:

  • An 8-bit parallel input/output data port, which enables the device to interface with a wide range of digital systems.
  • A serial data output that allows for cascading multiple devices without requiring additional hardware, making it ideal for applications that demand the expansion of data channels.
  • A 2-input AND gate that allows users to perform serial input to the register, providing additional flexibility in data handling.
  • High noise immunity characteristic of CMOS devices, ensuring stable performance in electrically noisy environments.
  • Low power consumption, which is a critical attribute for battery-powered and energy-efficient applications.

Manufactured with ON Semiconductor's commitment to quality, the MC74HC589ADG operates over a wide voltage range from 2V to 6V, making it compatible with a variety of logic families. Its operating temperature range from -55°C to +125°C ensures reliability across extreme environmental conditions.

The device is provided in a narrow 16-pin SOIC package, which is suitable for space-constrained applications while allowing for ease of integration into existing designs. Whether used in data acquisition systems, digital signal processing, or general-purpose logic applications, the MC74HC589ADG from ON Semiconductor offers designers a practical and efficient solution for data handling tasks.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,540 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess