EN
  • EN
  • DE

MC74HC574ADTR2

Part No MC74HC574ADTR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Manufacturer ON Semiconductor
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74HC574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883710-MC74HC574ADTR2
Ultra Librarian 3D Model Ultra Librarian MC74HC574ADTR2 CAD Model

Description

ON Semiconductor MC74HC574ADTR2

The MC74HC574ADTR2 is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide range of digital applications. This particular model is a member of the high-speed CMOS family and is designed to operate with the same high speed as LSTTL combined with the true CMOS low power consumption.

The device is an octal D-type flip-flop with 3-state outputs, featuring positive-edge-triggered flip-flops with a direct clear (CLR) input. Each flip-flop is designed to store the state of its individual D-input that occurs with the transition of the clock (CLK) pulse from low to high. The 3-state outputs are controlled by an output enable (OE) input, which, when high, places the eight outputs in a high impedance state. This feature makes the MC74HC574ADTR2 ideal for interfacing with bus-oriented systems where multiple devices may need to share a common data line.

The MC74HC574ADTR2 is supplied in a TSSOP-20 package, which is optimized for reduced space on printed circuit boards, making it suitable for compact designs. Its wide operating voltage range from 2V to 6V and the ability to drive 15 LSTTL loads make it highly versatile for interfacing with various logic families.

Key features of the MC74HC574ADTR2 include:

  • High-speed operation comparable to LSTTL
  • Low power consumption characteristic of CMOS
  • Octal D-type flip-flops with 3-state outputs
  • Direct clear input
  • Wide operating voltage range (2V to 6V)
  • Capability to drive 15 LSTTL loads
  • 20-pin TSSOP package for space-saving applications

Applications for the MC74HC574ADTR2 are diverse, including buffer storage, memory address registers, and data storage in a variety of systems such as computers, communication devices, and advanced microprocessor/microcontroller-based systems. Its robust design and ON Semiconductor's commitment to quality make the MC74HC574ADTR2 a dependable choice for designers seeking to enhance the performance and efficiency of their digital logic circuits.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess