EN
  • EN
  • DE

MC74HC390AFELG

Part No MC74HC390AFELG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Dual 4-Stage Binary Ripple Counter with /2and /5 Sections High-Performance Silicon-Gate CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Counter, Decade
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 50MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725081-MC74HC390AFELG
Popularity Medium
Supply and Demand Status Balance
Family Name MC74HC390
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Israel
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian MC74HC390AFELG CAD Model

Description

The MC74HC390AFELG from ON Semiconductor is a high-performance, dual-decade ripple counter integrated circuit, designed to operate with exceptional reliability and efficiency in a wide range of electronic applications. Crafted with state-of-the-art silicon-gate CMOS technology, it offers the benefits of high-speed operation, low power consumption, and noise immunity, making it a versatile choice for designers and engineers.

Key Features

  • High-Speed Operation: The MC74HC390AFELG is capable of fast counting operations, which is essential for timing and high-speed computation applications.
  • Low Power Consumption: Utilizing CMOS technology, the device ensures minimal power draw, contributing to energy-efficient designs and longer battery life in portable applications.
  • Noise Immunity: The inherent characteristics of CMOS technology provide strong immunity to electrical noise, a critical feature for stable operation in industrial environments.
  • Dual Counters: It features two independent decade counters that can be configured in various ways to suit a multitude of applications, from simple counting to complex computational tasks.
  • Standard Pin Configuration: The device is offered in a standard SOEIAJ-16 package, ensuring compatibility with a wide range of PCB layouts and easy integration into existing designs.
  • Wide Operating Temperature Range: Suitable for operation in diverse environments with a temperature range from -55°C to 125°C.

Applications

The MC74HC390AFELG is adept for use in a variety of electronic systems, including:

  • Time measurement and event counting
  • Frequency division
  • Digital clocks and watches
  • Computers and microprocessor complementation
  • Automotive systems
  • Industrial control circuits

Product Specifications

With a supply voltage range of 2V to 6V, the MC74HC390AFELG is designed to be flexible and adaptable to both TTL and CMOS technologies. It is also fully static, allowing it to be used at operational frequencies ranging from DC to 20MHz (at 4.5V), making it suitable for a wide range of timing and counting applications.

For engineers and designers looking for a reliable and efficient counting solution, the MC74HC390AFELG from ON Semiconductor offers a perfect blend of performance, durability, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess