EN
  • EN
  • DE

MC74HC365ADTR2G

Part No MC74HC365ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Hex 3-State Noninverting Buffer with Common Enables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1219481-MC74HC365ADTR2G
Manufacturer Homepage www.onsemi.com
Family Name MC74HC365
Introduction Date March 24, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC365ADTR2G CAD Model

Description

ON Semiconductor's MC74HC365ADTR2G: High-Performance Hex Non-Inverting 3-State Buffer

The MC74HC365ADTR2G is a high-grade integrated circuit from ON Semiconductor, a renowned leader in the semiconductor industry. This particular product is a hex non-inverting buffer with 3-state outputs, designed to be used in a wide range of digital applications where buffer or line driver functionalities are required.

Constructed with silicon gate CMOS technology, the MC74HC365ADTR2G ensures high noise immunity and low power consumption, which is essential for modern electronic devices. Its robust design allows it to operate over a broad voltage range of 2V to 6V, providing flexibility and compatibility with TTL levels. This makes it suitable for interfacing with microprocessors, and it can be utilized in systems that require high-speed operation.

The device features six independent non-inverting buffers with 3-state outputs, which can be placed in a high-impedance state. This is particularly useful in bus-oriented systems where multiple outputs must share a common bus line without interference. The 3-state control gate is a common feature that enables the outputs to be turned off completely, allowing for bidirectional data flow with external pull-up resistors.

The MC74HC365ADTR2G is packaged in a TSSOP-16 type package, ensuring a compact footprint on printed circuit boards. This small form factor is advantageous for space-constrained applications while still providing the necessary buffering capabilities. The device also features protection against latch-up due to high-voltage spikes, a common issue in digital circuitry, which is mitigated by its latch-up performance that exceeds 100mA per JESD 78, Class II standards.

With its fast propagation delay and high current drive capability, the MC74HC365ADTR2G is an excellent choice for driving capacitive loads and power transmission lines. It is also characterized for operation from -55°C to 125°C, making it suitable for industrial and automotive applications that demand high reliability and performance under extreme temperatures.

In summary, the MC74HC365ADTR2G from ON Semiconductor is a versatile and reliable component that offers excellent performance for a wide range of digital applications, from simple buffering to complex bus systems, while maintaining energy efficiency and robust protection features.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4071 $50.8875
300+ $0.3340 $100.2000
465+ $0.3236 $150.4740
640+ $0.3132 $200.4480
830+ $0.3027 $251.2410
1,110+ $0.2714 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess