EN
  • EN
  • DE

MC74HC240ADWG

Part No MC74HC240ADWG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS Automotive 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Tube
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 775621-MC74HC240ADWG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HC240A
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC74HC240ADWG CAD Model

Description

ON Semiconductor MC74HC240ADWG Overview

The MC74HC240ADWG from ON Semiconductor is a high-performance integrated circuit designed to meet the needs of a wide array of digital applications. This robust device is part of the high-speed CMOS family and offers the functionality of an octal 3-state inverting buffer/line driver/line receiver which operates from a 2V to 6V VCC supply.

Key Features

  • Logic Type: The device is an octal 3-state inverting buffer/line driver/line receiver, providing multiple functions in a single package.
  • High-Speed CMOS Technology: Manufactured with high-speed silicon gate CMOS technology, it ensures low power consumption and high noise immunity characteristic of CMOS integrated circuits.
  • Pin Configuration: The MC74HC240ADWG comes in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and suitable for surface-mounted technology.
  • Voltage Range: It has a wide operating voltage range from 2V to 6V, making it versatile for use in various digital systems.
  • Output Drive Capability: The device can source or sink 20mA at output, providing good drive capabilities.
  • 3-State Outputs: The octal bus interface provides three-state outputs that can be set to high impedance. This feature is crucial for bus-oriented systems.

Applications

The MC74HC240ADWG is ideal for a variety of applications that require buffer or line driver functionalities. Its typical applications include:

  • Memory buffer interfaces
  • Data transmission lines
  • Driving bus lines
  • Input/output port expansion
  • Signal buffering in digital systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74HC240ADWG is no exception. The device is designed for longevity and reliability, ensuring stable performance over its lifetime. It also meets the stringent requirements of industrial and commercial-grade specifications, making it suitable for use in demanding environments.

Environmental Compliance

The MC74HC240ADWG is lead-free and RoHS compliant, aligning with global environmental standards and ensuring suitability for eco-friendly applications and markets that demand adherence to strict environmental regulations.

Overall, the MC74HC240ADWG from ON Semiconductor is a versatile and reliable solution for designers looking to implement an octal buffer/line driver with 3-state outputs in their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3251 $50.3905
375+ $0.2667 $100.0125
585+ $0.2584 $151.1640
800+ $0.2501 $200.0800
1,035+ $0.2417 $250.1595
1,385+ $0.2167 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess