The MC74HC1GO4DFT2G is a high-performance, single-gate inverter chip designed and manufactured by the renowned ON Semiconductor. This integrated circuit is part of the HC logic family and is fabricated with silicon gate CMOS technology, ensuring high noise immunity and the ability to drive 10 LS-TTL loads with ease.
Key Features
- Logic Type: Inverter
- Output Current: ±5.2 mA
- Voltage - Supply: 2V to 6V
- Operating Temperature: -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: SC-70, SOT-323
- Packaging: Cut Tape (CT)
The MC74HC1GO4DFT2G offers a broad voltage range from 2V to 6V, making it versatile for various applications that require different power levels. This inverter is capable of operating over a wide temperature range from -55°C to 125°C, ensuring reliability in even the most demanding environments.
Applications
Due to its robust design and high functionality, the MC74HC1GO4DFT2G is an ideal choice for a multitude of electronic applications. These include:
- Logic level conversion
- Signal processing
- Power management
- Wave and pulse shaping
- Oscillators
- Timing circuits
ON Semiconductor's commitment to quality ensures that the MC74HC1GO4DFT2G meets the stringent requirements for high-speed operation and reliable performance. The device comes in a compact SC-70, SOT-323 package, which is ideal for space-constrained applications. Additionally, the chip's packaging is provided in Cut Tape (CT), making it suitable for prototyping as well as volume production.
Environmental Compliance
The MC74HC1GO4DFT2G is designed with eco-friendly use in mind. It is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it does not contain materials harmful to the environment. This commitment to sustainability makes it a responsible choice for manufacturers looking to create environmentally friendly products.