EN
  • EN
  • DE

MC74HC175ADR2

Part No MC74HC175ADR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Quad D Flip-Flop with Common Clock and Reset | IC FF D-TYPE SNGL 4BIT 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 35MHz
Max Propagation Delay at V, Max CL 22ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74HC175
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219429-MC74HC175ADR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC175ADR2 CAD Model

Description

Product Overview: MC74HC175ADR2

The MC74HC175ADR2 is a high-performance integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This device belongs to the 74HC family and is a Quad D-type flip-flop with a clear function. It is designed to operate in a wide range of applications, including data storage, signal processing, and control systems where reliable data retention is critical.

Key Features

  • Logic Type: Quad D-type flip-flop with clear
  • Operating Voltage Range: 2V to 6V, supporting a variety of logic level requirements
  • High-Speed Performance: Capable of operating at significant speeds with a typical propagation delay time of 13ns at 6V
  • Output Drive Capability: Can drive up to 10 LSTTL loads, ensuring compatibility with a range of digital circuits
  • Low Power Consumption: Features a low power dissipation with 20µA maximum ICC at 25°C
  • Pin and Function Compatibility: The MC74HC175ADR2 is pin-compatible with the LS175 of the 74LS family, allowing for easy integration or replacement in existing designs

Product Specifications

The MC74HC175ADR2 is offered in a SOIC-16 package, which is a surface-mount package providing a compact footprint for space-constrained applications. The device's operating temperature range spans from -55°C to 125°C, making it suitable for industrial environments. The flip-flops within the IC have individual D inputs, clock inputs, and clear inputs. The clear input is asynchronous, meaning it can reset the flip-flops independently of the clock signal, providing designers with additional flexibility in circuit design.

Applications

ON Semiconductor's MC74HC175ADR2 is versatile and can be used in a broad array of applications. Common use cases include:

  • Register and buffer storage
  • Data manipulation and processing
  • Control system logic
  • Industrial and automotive electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The MC74HC175ADR2 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1706 $116.0080
1,050+ $0.1653 $173.5650
1,445+ $0.1600 $231.2000
1,870+ $0.1547 $289.2890
2,500+ $0.1386 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess