EN
  • EN
  • DE

MC74HC374ANG

Part No MC74HC374ANG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Manufacturer ON Semiconductor
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74HC374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 18
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883689-MC74HC374ANG
Ultra Librarian 3D Model Ultra Librarian MC74HC374ANG CAD Model

Description

ON Semiconductor MC74HC374ANG Octal D-Type Flip-Flop

The MC74HC374ANG is a high-performance, octal D-type flip-flop with a clear function, designed and manufactured by ON Semiconductor. This integrated circuit (IC) is part of the high-speed CMOS family and is ideal for use in a wide range of applications, from industrial to commercial, where a reliable and efficient edge-triggered data storage device is required.

Constructed with an advanced silicon-gate CMOS technology, the MC74HC374ANG offers the inherent benefits of low power dissipation and high noise immunity characteristic of CMOS circuitry, while also providing a significant upgrade in speed over its LS-TTL counterparts. The device consists of eight edge-triggered flip-flops with individual D-type inputs and 3-state true outputs. The 3-state outputs are designed for bus-oriented applications, allowing for direct connection to the bus line without the need for pull-up resistors.

The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CLK) transition. A LOW on the clear input (CLR) will set all the outputs to LOW independent of the other inputs. The outputs, which are designed to drive 15 LS-TTL loads, are also capable of driving up to 15 HC-TTL loads and are in the high-impedance state when the output enable (OE) is HIGH.

Key features of the MC74HC374ANG include:

  • Typical clock frequency of 50MHz
  • Wide operating voltage range of 2V to 6V
  • Low input current of 1µA maximum
  • Low quiescent supply current of 80µA maximum (when the outputs are disabled)
  • Output drive capability of 15 LS-TTL loads
  • Pin and function compatible with LS-TTL counterparts
  • ESD performance: HBM > 2000V; MM > 200V

Available in a 20-lead DIP package, the MC74HC374ANG is not only robust but also easy to integrate into various digital systems. It is a perfect choice for applications requiring high-speed data storage, data buffering, or where the bus line requires isolation during certain phases of operation.

ON Semiconductor is known for its commitment to high-quality components, and the MC74HC374ANG is no exception. It is a reliable and versatile choice for designers looking to enhance the performance of their digital systems with a state-of-the-art flip-flop solution.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8115 $60.9840
37+ $3.1277 $115.7249
58+ $3.0296 $175.7168
79+ $2.9325 $231.6675
102+ $2.8344 $289.1088
137+ $2.5410 $348.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess