EN
  • EN
  • DE

MC74HC164AN

Part No MC74HC164AN
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Bit Serial-Input/Parallel-Output Shift Register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219416-MC74HC164AN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC164AN CAD Model

Description

ON Semiconductor MC74HC164AN 8-Bit Serial-Input/Parallel-Output Shift Register

The MC74HC164AN is a high-speed integrated circuit from ON Semiconductor, designed for optimal performance in digital systems. This 8-bit serial-input/parallel-output shift register is a versatile component that finds its application in a wide array of digital logic circuits where low power operation and high functionality are essential.

Constructed with silicon gate CMOS technology, the MC74HC164AN offers the benefits of high density, low power consumption, and minimal noise. This shift register is capable of operating with a two-phase clock and does not require a clear function, simplifying its use in digital systems.

The device features two serial data inputs (A and B), which can be used in unison for a fully parallel data load. It also boasts eight parallel outputs (Q0 to Q7), allowing for the simultaneous presentation of all 8 bits of data. The serial inputs are edge-triggered, responding to the rising edge of the clock input, and data is shifted on the positive-going transitions of the clock pulses.

With an operating voltage range of 2V to 6V, the MC74HC164AN is compatible with TTL levels, ensuring easy integration into existing systems. Its high noise immunity and low power dissipation make it a reliable choice for applications such as serial-to-parallel data conversion, sequence generation, and extendable shift register functions.

Available in a standard 14-pin DIP package, the MC74HC164AN is easy to mount and interface with other components on a printed circuit board. Its industry-standard pinout allows for drop-in replacement and design flexibility.

ON Semiconductor ensures that the MC74HC164AN meets stringent quality standards, providing designers with a robust and dependable component for their digital logic designs. Whether used in consumer electronics, automotive systems, or industrial controls, this shift register offers a compact, efficient solution for serial-to-parallel data processing needs.

For detailed technical specifications, application notes, and support documentation, visit the ON Semiconductor website or contact their support team for further assistance.

You May Also Be Interested in

UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess