ON Semiconductor MC74HC14AFL2 Product Overview
The ON Semiconductor MC74HC14AFL2 is a high-performance, hex inverter chip with Schmitt-Trigger inputs that belongs to the high-speed CMOS family. This integrated circuit is designed to operate with a power supply range of 2V to 6V, making it versatile for use in a wide array of applications, from consumer electronics to industrial control systems.
Key Features
- Logic Type: Inverter with Schmitt Trigger
- Number of Circuits: Hex (6 independent inverters)
- Supply Voltage Range: 2V to 6V
- Output Current: High performance, capable of driving 10 LSTTL loads
- Propagation Delay Time: Fast propagation delays, which vary with voltage level
- Temperature Operating Range: Suitable for commercial applications with a range of -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: SOP-14 (Small Outline Package)
- Pin Configuration: 14 pins arranged for optimal integration into circuit designs
Applications
The MC74HC14AFL2 is a versatile component that can be used in various applications including:
- Wave shaping and noise elimination
- Signal processing
- Glitch-free clock circuits
- Logic level conversion for interfacing different voltage levels
- Consumer electronics such as gaming consoles, home appliances
- Industrial automation and control systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74HC14AFL2 is no exception. It is manufactured to high standards, ensuring reliability and performance in demanding conditions. The device is also RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.
Conclusion
In conclusion, the ON Semiconductor MC74HC14AFL2 is an essential component for designers looking for a reliable and efficient hex inverter with Schmitt-Trigger inputs. Its wide operating voltage range and fast propagation delay make it suitable for a broad spectrum of applications, while its robust design ensures performance in even the most challenging environments.