EN
  • EN
  • DE

CDR-S16-01

Part No CDR-S16-01
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 241055-CDR-S16-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDR-S16-01 CAD Model

Description

ON Semiconductor CDR-S16-01 Product Overview

The CDR-S16-01 is a high-performance, integrated circuit from ON Semiconductor, designed to cater to a wide range of applications requiring reliable data communication. This innovative product is a testament to ON Semiconductor's commitment to providing advanced solutions for modern electronic systems.

Key Features

  • High Data Rate: The CDR-S16-01 supports fast data transmission, making it suitable for applications that require quick data processing and transfer.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power, reducing the overall energy cost and making it ideal for power-sensitive applications.
  • Compact Size: The small form factor of the CDR-S16-01 allows for its integration into space-constrained designs without compromising performance.
  • Robust Reliability: Built to ON Semiconductor's high standards, this product offers exceptional reliability, ensuring stable operation across various conditions.

Applications

The versatility of the CDR-S16-01 makes it an excellent choice for numerous applications, including but not limited to:

  • Telecommunication systems
  • Data centers
  • High-speed networking equipment
  • Industrial automation systems

Technical Specifications

The CDR-S16-01 boasts technical features that enable it to meet the rigorous demands of modern electronic systems:

  • Integrated Clock Data Recovery (CDR)
  • Support for various data protocols
  • Extended temperature range for operation in harsh environments
  • Compliance with industry standards for compatibility and interoperability

Conclusion

ON Semiconductor's CDR-S16-01 is a versatile, high-performance integrated circuit that provides a robust solution for data communication needs. Its combination of speed, efficiency, compactness, and reliability makes it a top choice for designers and engineers looking to enhance their systems with superior data transmission capabilities. Whether for industrial, networking, or telecommunication applications, the CDR-S16-01 is designed to deliver consistent performance and support the advancement of technology.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Broadcom Limited
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess