EN
  • EN
  • DE

MC74HC11N

Part No MC74HC11N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3 INP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 5.2mA, 5.2mA
Input Logic Level - Low 0.5V ~ 1.8V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 16ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Base Product Number 74HC11
Standard Package 755 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883662-MC74HC11N
Ultra Librarian 3D Model Ultra Librarian MC74HC11N CAD Model

Description

ON Semiconductor MC74HC11N Triple 3-Input AND Gate

The MC74HC11N is a high-performance integrated circuit manufactured by ON Semiconductor, featuring a triple 3-input AND gate configuration. This device is part of the high-speed CMOS family and is designed to operate with an exceptional level of efficiency and reliability.

Key Features

  • Logic Type: AND Gate
  • Number of Circuits: 3
  • Number of Inputs per Circuit: 3
  • High-Speed Performance: The MC74HC11N is capable of high-speed operation, making it suitable for a variety of applications that require fast switching and signal processing.
  • Low Power Consumption: As part of the CMOS family, this IC benefits from low power dissipation, contributing to energy-efficient designs.
  • Wide Operating Voltage Range: The device can function across a broad voltage range, typically from 2V to 6V, providing flexibility in various circuit environments.
  • Output Drive Capability: It offers a strong output drive capability, compatible with TTL, LS-TTL, and CMOS logic levels, ensuring easy integration into mixed-technology systems.
  • Package Type: The product comes in a standard DIP-14 (Dual In-line Package) that is easy to handle and suitable for through-hole mounting techniques.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the MC74HC11N meets RoHS directives, making it a lead-free component.

Applications

The versatility of the MC74HC11N allows it to be utilized in a wide array of applications. It is commonly found in logic systems, signal processing, computer servers, networking equipment, and other electronic devices that require reliable logic operations. Its robustness and high-speed performance make it an ideal choice for designers looking to create efficient and reliable digital circuits.

Product Summary

The ON Semiconductor MC74HC11N is a testament to the company's dedication to providing high-quality, high-performance semiconductor solutions. With its triple 3-input AND gate design, low power consumption, and compatibility with various logic levels, this IC stands out as a versatile component suitable for numerous electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess