ON Semiconductor MC74HC04AN Hex Inverter
The ON Semiconductor MC74HC04AN is a high-performance hex inverter integrated circuit, designed to deliver the functionality of six independent inverters in a single package. This device is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL, with the low power consumption of standard CMOS integrated circuits.
This versatile component is suitable for a wide range of applications, from signal processing to logic conversion, and is particularly valued for its high noise immunity and low power consumption. The MC74HC04AN can operate at a voltage range from 2V to 6V, making it compatible with both TTL and CMOS logic levels and allowing it to be used in mixed-voltage environments.
The package type for the MC74HC04AN is a standard PDIP-14 (Plastic Dual-In-Line Package), which is easy to handle and suitable for prototyping, educational purposes, and small-scale production. Each inverter input and output is conveniently accessible through the 14-pin configuration, providing flexibility in circuit design and simplification of PCB layout.
Key features of the MC74HC04AN include:
- Logic Type: Hex Inverter
- Operating Voltage Range: 2V to 6V
- High Noise Immunity: NIV = VNIH = VNIL = 28% VCC (Min)
- Output Drive Capability: 10 LSTTL Loads
- Low Power Consumption: 20 µA maximum ICC
- Standardized, Symmetrical Output Characteristics: For balanced propagation delays
- PDIP-14 Packaging: Easy to use in a wide range of applications
- Pin and Function Compatible with Other Standard Logic Families: Facilitates design integration
The MC74HC04AN is also characterized for operation from -55°C to +125°C, ensuring reliability in extreme environments. With its robust design and compatibility with industry-standard logic families, the ON Semiconductor MC74HC04AN is an excellent choice for designers looking for a reliable hex inverter solution.
Whether you're working on a complex digital system or a simple logic puzzle, the MC74HC04AN provides the performance and flexibility needed to get the job done. Its combination of high-speed operation, low power consumption, and noise immunity makes it an essential component in any digital logic designer's toolkit.