EN
  • EN
  • DE

BZX284-C68

Part No BZX284-C68
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0633+Rohs
Reference case SOD110
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 752475-BZX284-C68
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-C68 CAD Model

Description

Introducing the BZX284-C68 Zener Diode from NXP

The BZX284-C68 is a high-performance Zener diode crafted by NXP Semiconductors, a leader in the electronics industry known for its innovative and reliable components. This precision Zener diode is designed to offer excellent voltage regulation with a nominal Zener voltage of 68 volts, making it an ideal choice for a wide range of applications that require precise voltage control.

Key Features

  • Voltage Range: The BZX284-C68 has a tightly regulated Zener voltage of 68V, ensuring consistent performance across the device's operating range.
  • Power Dissipation: With a power dissipation rating of 400 mW, this Zener diode is capable of handling significant power levels, making it suitable for high-power applications.
  • Package: Encased in a small SOD110 package, the BZX284-C68 is optimized for space-constrained applications, providing excellent power density without sacrificing performance.
  • High Stability: The Zener diode offers exceptional stability over time, ensuring long-term reliability for critical circuit designs.
  • Low Dynamic Impedance: The dynamic impedance of the BZX284-C68 is kept low, which minimizes voltage variation under different current conditions and contributes to the overall efficiency of the device.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The BZX284-C68 Zener diode is versatile, finding its place in numerous electronic circuits. It is commonly used for:

  • Voltage regulation in power supplies
  • Protection circuits where precise voltage clamping is required
  • Reference elements in analog applications
  • Surge suppression in sensitive electronics

With its precise voltage regulation and robust design, the BZX284-C68 from NXP is an excellent choice for designers looking to enhance the stability and reliability of their electronic systems. Whether you're developing power management solutions or designing intricate analog circuits, the BZX284-C68 offers the performance and quality that professionals trust.

Quality and Support

NXP's commitment to quality ensures that the BZX284-C68 Zener diode meets stringent industry standards for performance and reliability. Backed by NXP's comprehensive technical support, customers can integrate this component with confidence, knowing they have the backing of a global semiconductor leader.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,775 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess