EN
  • EN
  • DE

MC74HC03ADG

Part No MC74HC03ADG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Tube
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Drain
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 1μA
Current - Output High, Low -, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 20ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 765374-MC74HC03ADG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HC03
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC74HC03ADG CAD Model

Description

ON Semiconductor MC74HC03ADG: Quad 2-Input NAND Gate with Open Drain Outputs

The MC74HC03ADG is a high-performance, quad 2-input NAND gate integrated circuit from ON Semiconductor, designed to deliver reliable logic operations with the added feature of open drain outputs. This device is part of the high-speed CMOS family and is fabricated using silicon gate CMOS technology, ensuring low power consumption and a broad operating voltage range.

Each of the four independent NAND gates in the MC74HC03ADG operates with two inputs, making it a versatile component for a variety of digital applications. The open drain outputs provide the ability to connect outputs from different gates directly for wired-AND or other logic functions, which is particularly useful in applications requiring the interfacing with other logic families or driving heavier loads.

Key Features:

  • Operating Voltage Range: The device has a wide operating voltage range from 2V to 6V, accommodating various levels of logic signals and making it suitable for battery-operated devices as well as standard 5V logic systems.
  • High Noise Immunity: The MC74HC03ADG is characterized by a high noise immunity, which is typical of CMOS integrated circuits, providing stable operation even in electrically noisy environments.
  • Low Power Consumption: The low power requirements of the CMOS technology ensure that the device is energy-efficient, which is essential for portable and power-sensitive applications.
  • High-Speed Operation: Fast response times are guaranteed, which is critical for high-speed data processing and communications systems.
  • Open Drain Outputs: The open drain configuration allows for external pull-up resistors to be used for different voltage level outputs or for interfacing with other logic families.
  • Standard Pin Configuration: The device comes in a standard 14-pin SOIC package, making it easy to integrate into existing designs without the need for additional board space.

The MC74HC03ADG is ideal for applications that require the driving of heavy loads, such as LEDs or relays, and is also well-suited for creating wired logic functions where multiple outputs are connected to a common line. Its robustness and compatibility with other logic families make it a popular choice for designers in the fields of industrial control systems, automotive electronics, data processing, and telecommunications.

With its combination of features, the MC74HC03ADG from ON Semiconductor stands out as a reliable and functional component for any digital logic application requiring a quad 2-input NAND gate with open drain outputs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5623 $50.6070
220+ $0.4614 $101.5080
340+ $0.4470 $151.9800
465+ $0.4326 $201.1590
600+ $0.4182 $250.9200
805+ $0.3749 $301.7945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,380 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess