EN
  • EN
  • DE

SMBJ5946AE3/TR13

Part No SMBJ5946AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 140 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 56 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5946
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280371-SMBJ5946AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5946AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5946AE3/TR13 Zener Diode

The SMBJ5946AE3/TR13 from Microchip Technology is a high-quality Zener diode designed to provide reliable voltage regulation and protection in a variety of electronic applications. This Zener diode is part of Microchip's robust product lineup, which is known for its performance and durability in the field of semiconductor devices.

Key Features

  • Voltage Regulation: The SMBJ5946AE3/TR13 offers precise voltage regulation, with a nominal Zener voltage of 62V, ensuring that sensitive electronic circuits receive a stable voltage supply.
  • Power Dissipation: With a power dissipation capability of 1.5W, this Zener diode can handle significant energy and is suitable for high-power applications.
  • Surface-Mount Package: The device comes in a DO-214AA (SMB) package, which is ideal for surface-mount technology (SMT), allowing for efficient assembly and space-saving on circuit boards.
  • High Surge Capability: It is designed to withstand transient overvoltage events, providing excellent surge protection for electronic components.
  • Temperature Stability: The SMBJ5946AE3/TR13 operates effectively over a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.

Applications

The versatility of the SMBJ5946AE3/TR13 Zener diode makes it suitable for a broad range of applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability

Microchip Technology is a leader in the semiconductor industry, and the SMBJ5946AE3/TR13 is manufactured to meet the highest standards of quality and reliability. Users can trust this Zener diode to deliver consistent performance and protect their electronic systems from voltage fluctuations and surges.

Whether you are designing a new electronic device or seeking components for repair and maintenance, the SMBJ5946AE3/TR13 Zener diode from Microchip Technology is an excellent choice for ensuring circuit stability and longevity.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess