EN
  • EN
  • DE

SMAJ5937CE3/TR13

Part No SMAJ5937CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±2%
Power - Max 3 W
Impedance (Max) (Zzt) 33 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 25.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5937
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280642-SMAJ5937CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5937CE3/TR13 CAD Model

Description

Microchip Technology SMAJ5937CE3/TR13 Zener Diode

The SMAJ5937CE3/TR13 is a high-quality Zener diode component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is designed to provide precise voltage regulation and protection for a wide array of electronic circuits. It is an excellent choice for use in applications that require voltage stabilization and clipping with a high level of reliability.

Key Features

  • Voltage Range: The SMAJ5937CE3/TR13 offers a Zener voltage range that is suitable for various applications, ensuring flexibility and compatibility with different circuit designs.
  • Power Dissipation: With a power dissipation rating, this Zener diode can handle significant power levels, making it suitable for higher power applications.
  • Package Type: The device comes in a surface-mount package, which allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • High Reliability: Microchip Technology is known for its commitment to quality, and this Zener diode is no exception. It is built to offer consistent performance and a long operational lifespan.
  • Temperature Stability: The SMAJ5937CE3/TR13 is designed to maintain stable operation over a wide temperature range, ensuring its reliability in various environmental conditions.

Applications

The SMAJ5937CE3/TR13 Zener diode is versatile and can be used in numerous electronic applications, including:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Power supply units
  • Consumer electronics
  • Automotive electronics
  • Industrial machinery

With its robust design and high-performance characteristics, the SMAJ5937CE3/TR13 from Microchip Technology is an ideal component for designers and engineers looking to integrate a reliable voltage regulation solution into their electronic projects. Whether you are working on a simple consumer device or a complex industrial system, this Zener diode will help ensure that your circuits operate within their intended voltage parameters, providing protection and stability where it matters most.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess