EN
  • EN
  • DE

MC74F379DR2

Part No MC74F379DR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description F/FAST SERIES, 1 FUNC, POSITIVE / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F377
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1077751-MC74F379DR2
Ultra Librarian 3D Model Ultra Librarian MC74F379DR2 CAD Model

Description

ON Semiconductor MC74F379DR2 Product Overview

The ON Semiconductor MC74F379DR2 is a high-performance integrated circuit designed to meet the demanding needs of complex digital systems. This versatile chip is a 4-bit register with D-type flip-flops, making it an essential building block for storage and shift register applications in a wide range of electronic devices.

Key Features

  • Logic Type: 4-Bit D-Type Flip-Flop
  • Output Type: Differential
  • Function: Master Reset
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Supply Voltage: 4.5V to 5.5V

Performance and Quality

The MC74F379DR2 is designed to operate reliably in a wide temperature range, ensuring functionality in both commercial and industrial environments. The device features a typical operating voltage of 5V, providing compatibility with TTL logic levels and ensuring easy integration into existing systems.

Applications

With its robust design and flip-flop configuration, the MC74F379DR2 is ideal for use in:

  • Data storage and retrieval systems
  • Shift registers for data manipulation
  • Sequential circuit implementations
  • Communication systems
  • Process control systems
  • Digital signal processing

Reliability and Compliance

The MC74F379DR2 is manufactured by ON Semiconductor, a trusted name in the semiconductor industry, known for its commitment to quality and reliability. The device is compliant with the RoHS directive, making it suitable for use in applications where environmental considerations are a priority.

Packaging and Availability

Offered in a compact SOIC-16 package, the MC74F379DR2 is designed for surface-mount technology, allowing for efficient assembly and space-saving on PCBs. The product is available for order, and interested parties should check with ON Semiconductor for the latest pricing and availability information.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess