EN
  • EN
  • DE

MC74F259N

Part No MC74F259N
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH ADDRESSABLE D-TYPE 8 CH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series 74F
Package Bulk
Product Status Active
Logic Type D-Type, Addressable
Base Product Number 74F260
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883637-MC74F259N
Ultra Librarian 3D Model Ultra Librarian MC74F259N CAD Model

Description

ON Semiconductor MC74F259N 8-Bit Addressable Latch

The ON Semiconductor MC74F259N is a high-performance integrated circuit designed for use in a wide array of digital applications. This 8-bit addressable latch is part of ON Semiconductor's F-Series logic family and is a versatile component that provides both storage and multiplexing functionalities in a single package.

Constructed with advanced silicon-gate technology, the MC74F259N boasts impressive speed characteristics, making it an ideal choice for systems requiring quick data manipulation and storage. The addressable latch feature allows for selective control of each bit, which can be set or reset by applying the appropriate signals. This makes the device particularly useful in applications where data needs to be updated or changed frequently, such as in computer systems, registers, control systems, and communication devices.

The MC74F259N comes in a standard 16-pin DIP (Dual In-line Package), providing easy integration into existing circuit boards. Its pin configuration is thoughtfully designed for straightforward implementation and minimal complexity in circuit designs.

Key Features:

  • 8-bit addressable latch structure
  • High-speed performance with silicon-gate technology
  • Multiple control inputs for flexible operation:
    • Data Input (D)
    • Address Inputs (A0, A1, A2)
    • Enable Input (E)
  • Clear (CLR) input for resetting all latches
  • Standard 16-pin DIP package for easy mounting
  • Compatible with TTL logic levels
  • Wide operating temperature range

The device operates with a typical single 5V power supply, which is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration with other TTL logic devices. The clear input (CLR) is another useful feature, providing the ability to reset all latches simultaneously, which is essential for initializing systems or recovering from error states.

ON Semiconductor's commitment to quality ensures that the MC74F259N is a reliable and durable component for your digital logic needs. Whether you are designing complex computing systems or simple control circuits, the MC74F259N offers a flexible and high-performance solution.

You May Also Be Interested in

ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9607 $62.4455
150+ $0.7883 $118.2450
230+ $0.7636 $175.6280
315+ $0.7390 $232.7850
405+ $0.7144 $289.3320
545+ $0.6405 $349.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess