EN
  • EN
  • DE

DAC43608RTET

Part No DAC43608RTET
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196674-DAC43608RTET
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 8
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Operating Temperature -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Ultra Librarian 3D Model Ultra Librarian DAC43608RTET CAD Model

Description

Product Overview: DAC43608RTET from Texas Instruments

The DAC43608RTET is a highly versatile digital-to-analog converter (DAC) developed by Texas Instruments, designed to provide precise voltage control and signal conversion in a wide array of applications. As part of Texas Instruments' extensive DAC portfolio, this device exemplifies the company's commitment to performance and reliability.

Key Features

  • Resolution: The DAC43608RTET boasts an 8-bit resolution, providing sufficient granularity for numerous applications requiring moderate accuracy.
  • Channels: This DAC features a quad-channel output, allowing for multiple signal outputs simultaneously, which is ideal for complex systems requiring more than one analog signal.
  • Interface: It comes with a user-friendly I2C interface, ensuring easy integration with microcontrollers and other digital systems.
  • Supply Voltage: Operating on a wide supply voltage range from 2.7V to 5.5V, the DAC43608RTET is versatile for use in both 3.3V and 5V systems.
  • Power Consumption: With its low power consumption, this DAC is suitable for battery-powered devices and power-sensitive applications.
  • Package: The device is available in a compact WSON-16 package, making it a space-saving solution for designs where board real estate is at a premium.

Applications

The DAC43608RTET is designed for a broad range of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Process control
  • Analog output cards
  • Programmable logic controllers (PLCs)

Advantages

With its combination of features, the DAC43608RTET from Texas Instruments provides several advantages:

  • The multi-channel output allows for design flexibility and can reduce the number of components in a system.
  • Easy interfacing with digital systems reduces development time and simplifies system integration.
  • The wide supply voltage range and low power consumption make it adaptable to various power environments, enhancing system efficiency and longevity.

Overall, the DAC43608RTET is a robust and efficient solution for designers looking to incorporate digital-to-analog conversion with minimal fuss and maximum performance.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3164 $58.2148
15+ $6.8237 $102.3555
23+ $6.6105 $152.0415
32+ $6.3973 $204.7136
41+ $6.1840 $253.5440
55+ $5.5443 $304.9365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,858 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess