The ON Semiconductor MC74F240ML1 is a high-performance, octal buffer/line driver designed to provide you with the reliability and efficiency required for advanced electronic applications. This integrated circuit (IC) is engineered to operate at optimal speeds while ensuring signal integrity, making it an ideal solution for bus-oriented systems.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 4.5V to 5.5V, suitable for TTL level systems
- Drive Capability: High-current outputs drive up to 15 LSTTL loads
- Speed: Fast propagation delay times
- Temperature Range: Operates over a broad temperature range
- Package: Comes in a space-saving SOIC-20 package
Performance and Quality
The MC74F240ML1 is built to deliver high-speed performance with a robust design that minimizes power consumption. It features typical propagation delays and output transition times that are crucial for high-speed data transmission and reception. The device's advanced design ensures minimal cross-talk and signal distortion, which is essential for maintaining data integrity in complex systems.
Applications
Suitable for a wide range of applications, the MC74F240ML1 is commonly used in:
- Bus Interface Circuits
- Data Communication Systems
- Control Systems
- Signal Distribution and Translation
Reliability and Compliance
ON Semiconductor is known for its commitment to quality and reliability. The MC74F240ML1 is no exception, offering dependable performance in a variety of conditions. This product complies with the rigorous industry standards for electronic components, ensuring a reliable solution for your design needs.
Conclusion
With its combination of speed, power efficiency, and high drive capability, the MC74F240ML1 from ON Semiconductor stands out as a versatile component for your digital systems. Whether you are designing a new system or upgrading an existing one, this octal buffer/line driver provides the performance and reliability that modern electronics demand.