The ON Semiconductor MC74F20DR2 is a high-performance integrated circuit designed to meet a wide range of digital logic needs. This particular component features two independent 4-input NAND gates, which are fundamental building blocks in digital electronics. The MC74F20DR2 is crafted to support complex logic functions and is suitable for various applications, including industrial controls, data processing, and consumer electronics.
Key Features
- Logic Type: Dual 4-Input NAND Gate
- Package / Case: SOIC-14
- Operating Temperature: -55°C to +125°C, making it suitable for extreme environments.
- High-Speed Performance: Offers a typical propagation delay time, ensuring fast response in critical applications.
- Supply Voltage Range: Compatible with standard TTL levels, providing versatility in various circuit designs.
- Output Drive Capability: Capable of driving 15 LSTTL loads, which allows for robust signal transmission.
Product Applications
The MC74F20DR2's dual 4-input NAND gate configuration makes it highly adaptable for a multitude of applications. It is commonly used in:
- Logic function generators
- Address decoders
- Parity generators and checkers
- Data manipulation and signal processing
- Complex combinational circuits
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74F20DR2 is no exception. This product is manufactured under strict quality control measures to ensure high reliability and performance consistency. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its manufacturing process.
Ordering Information
The MC74F20DR2 is available in a tape and reel format for automated assembly processes, ensuring efficient handling and placement during PCB manufacturing. For ordering, reference the complete part number MC74F20DR2 to ensure the correct device specification is received.
Whether you're designing a new system or updating an existing one, the ON Semiconductor MC74F20DR2 Dual 4-Input NAND Gate is a reliable and efficient choice that offers both versatility and high performance for your digital logic needs.