ON Semiconductor MC74ACT151MEL Multiplexer
The ON Semiconductor MC74ACT151MEL is a high-performance, single 8-input digital multiplexer from the advanced CMOS logic family. This integrated circuit is designed to deliver the speed and power efficiency required in modern digital systems. The MC74ACT151MEL is a versatile component suitable for a wide range of applications including data selection, data routing, signal gating, and more.
This multiplexer features a single 8-input channel configuration, allowing one of the eight inputs to be selected and routed to the output based on the state of the three binary select inputs. With its standard SOP-16 package, the MC74ACT151MEL is compact and easy to integrate into various electronic designs.
The device operates over a broad voltage range from 4.5V to 5.5V, making it compatible with TTL levels and ideal for interfacing with both 5V and lower voltage systems. The MC74ACT151MEL offers high noise immunity and low power consumption, which is critical for battery-operated and power-sensitive applications.
Key features of the MC74ACT151MEL include:
- Logic Type: Multiplexer
- Number of Circuits: 1
- Number of Inputs: 8
- Number of Select Inputs: 3
- Output Type: Standard
- Operating Voltage: 4.5V to 5.5V
- Propagation Delay Time: Fast switching speed ensures responsiveness in critical applications.
- Operating Temperature: -55°C to +125°C, suitable for industrial environments.
- Package / Case: SOP-16
The MC74ACT151MEL also includes additional features such as a chip enable pin that allows the output to go to a high-impedance state, effectively disconnecting the output from the circuit. This can be used for signal multiplexing in bus-oriented systems.
With its robust design and ON Semiconductor's commitment to quality, the MC74ACT151MEL multiplexer is a reliable choice for designers looking to optimize their digital systems for speed and power efficiency. Whether used in data processing, communication equipment, or control systems, this multiplexer stands out as a high-performance solution.
For detailed specifications and application circuits, refer to the official datasheet provided by ON Semiconductor. This will ensure proper usage and integration of the MC74ACT151MEL into your electronic projects.