EN
  • EN
  • DE

MC74F08DR2

Part No MC74F08DR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description AND GATE, F/FAST SERIES, 4 FUNC, / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F08
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883605-MC74F08DR2
Ultra Librarian 3D Model Ultra Librarian MC74F08DR2 CAD Model

Description

ON Semiconductor MC74F08DR2 Quad 2-Input AND Gate

The ON Semiconductor MC74F08DR2 is a high-performance, quad 2-input AND gate integrated circuit, designed to meet the demanding requirements of fast-switching logic systems. This device is part of the MC74F series and is fabricated with high-speed Series F technology, making it a suitable choice for a wide range of applications in computing, telecommunication, and industrial electronics where speed and reliability are paramount.

Key Features

  • Logic Type: Quad 2-Input AND Gate
  • Package: Supplied in a compact SOIC-14 (Small Outline Integrated Circuit) package, it ensures a minimal footprint on circuit boards, allowing for high-density mounting.
  • Operating Voltage: The MC74F08DR2 operates at a nominal voltage of 5V, with a voltage range typically between 4.5V to 5.5V, providing compatibility with standard TTL (Transistor-Transistor Logic) levels.
  • High-Speed Performance: This device boasts a fast propagation delay, ensuring quick response times in critical applications.
  • Power Dissipation: It features low power consumption, making it an energy-efficient choice for modern electronic designs.
  • Temperature Range: The operating temperature range of the device extends from 0°C to +70°C, accommodating a wide spectrum of environmental conditions.

Applications

The versatility of the MC74F08DR2 makes it ideal for various applications, including:

  • Logic function implementation
  • Signal gating
  • Input/output buffering
  • Control systems
  • Complex logic circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74F08DR2 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this component for consistent operation and longevity in their electronic designs.

Whether you are designing a new system or upgrading an existing one, the ON Semiconductor MC74F08DR2 offers the precision and durability needed for complex logic operations. Its combination of speed, efficiency, and compact packaging makes it an excellent choice for designers looking to optimize their digital logic solutions.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.1004 $58.2320
1,405+ $0.0825 $115.9125
2,175+ $0.0798 $173.5650
2,990+ $0.0773 $231.1270
3,865+ $0.0748 $289.1020
5,175+ $0.0670 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess