ON Semiconductor MC74ACT540ML1 Product Overview
The ON Semiconductor MC74ACT540ML1 is a high-performance, octal buffer/line driver designed to provide feature-rich solutions for a wide array of digital applications. This integrated circuit is particularly suitable for driving bus lines or buffer memory address registers owing to its high-current output capability and robust design.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: Ranges from 4.5V to 5.5V, making it compatible with TTL logic levels.
- High Drive: Capable of driving up to 15 LSTTL loads, ensuring strong signal transmission over long distances or through capacitive loads.
- 3-State Outputs: Features 3-state outputs that can be placed in a high-impedance state, allowing for use in bus-oriented systems.
- Input Compatibility: Inputs are compatible with most types of logic, including TTL, LSTTL, and CMOS.
- Output Current: High current outputs can sink 24mA and source 15mA, providing good drive capabilities.
- Pin Configuration: Offered in a 20-lead SOIC package, which is conducive for space-saving applications.
Applications
The MC74ACT540ML1 is adept for deployment in a multitude of digital systems. It is often utilized in scenarios where data needs to be sent from a single source to multiple destinations or where lines require isolation during certain operations. Its typical applications include:
- Bus driver interfaces
- Memory buffer registers
- Data transmission systems
- Microprocessor or microcontroller interfacing
- Input/output port expansion
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74ACT540ML1 is no exception. This device is manufactured using high-grade materials and state-of-the-art technology, ensuring reliable performance in a variety of operating conditions. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets.
In summary, the MC74ACT540ML1 from ON Semiconductor is a versatile and reliable choice for designers looking to implement an octal buffer/line driver in their digital systems. Its combination of high drive capability, 3-state outputs, and compatibility with various logic types makes it a valuable component for complex digital environments.