ON Semiconductor MC74ACT540ADDR Octal Buffer/Line Driver
The ON Semiconductor MC74ACT540ADDR is a high-performance, octal buffer/line driver designed to provide efficient solutions for a wide range of digital applications. This integrated circuit features non-inverting 3-state outputs and is specifically designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Number of Channels: 8
- Output Type: 3-State, Non-Inverting
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-20
- Logic Level - Low: ≤ 1.5V
- Logic Level - High: ≥ 3.85V
With its advanced silicon-gate CMOS technology, the MC74ACT540ADDR ensures minimal power consumption while offering fast switching speeds. Its robust design allows it to operate over a broad voltage range of 4.5V to 5.5V, making it a versatile choice for interfacing with various logic families.
The device's 3-state outputs, which can be placed in a high-impedance state, allow for bus sharing without the need for external components, thus reducing system complexity and cost. This feature is particularly useful in applications where multiple devices need to communicate over a single data bus.
The MC74ACT540ADDR is housed in a compact SSOP-20 package, making it suitable for space-constrained applications. It is designed to meet the stringent requirements of automotive and industrial environments, with an operating temperature range extending from -55°C to +125°C, ensuring reliable operation under extreme conditions.
ON Semiconductor's commitment to quality and reliability is evident in the MC74ACT540ADDR, making it an ideal choice for designers looking for a dependable octal buffer/line driver for their digital systems.