ON Semiconductor MC74ACT32MEL Quad 2-Input OR Gate
The MC74ACT32MEL from ON Semiconductor is a high-performance, quad 2-input OR gate integrated circuit that is part of ON Semiconductor's ACT (Advanced CMOS Technology) family. This device is designed to operate with an input voltage range of 4.5V to 5.5V, making it suitable for a variety of digital applications that require fast switching and low power consumption.
The MC74ACT32MEL features four independent OR gates, each with two inputs. It is encapsulated in a compact SOIC-14 package, which is ideal for space-constrained applications. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.
Key Features
- Logic Type: Quad 2-Input OR Gate
- Operating Voltage: 4.5V to 5.5V
- High-Speed Operation: tPD = 8ns (Typ) at VCC = 5V
- Low Power Consumption: ICC = 4μA (Max) at TA = 25°C
- Package Type: SOIC-14
- Temperature Range: -40°C to +85°C
- Output Drive Capability: 24mA at 5V
- Industry Standard Pinout: Direct replacement for other standard logic OR gates in the same package
Applications
The MC74ACT32MEL is versatile and can be used in a wide array of digital circuits. Some of the common applications include:
- Logic function implementation
- Signal gating
- Input/output buffering
- Control logic
- Function generators
ON Semiconductor's commitment to quality ensures that the MC74ACT32MEL meets the stringent requirements for high-speed logic devices. Its fast switching capability, combined with low power consumption, makes it an excellent choice for designers looking to optimize their digital systems for speed and efficiency.
Whether you're designing consumer electronics, industrial control systems, or complex computing hardware, the MC74ACT32MEL offers a reliable and efficient solution for your OR gate logic needs.