EN
  • EN
  • DE

MC74ACT32M

Part No MC74ACT32M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description OR GATE, ACT SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT32
Standard Package 1,450 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883591-MC74ACT32M
Ultra Librarian 3D Model Ultra Librarian MC74ACT32M CAD Model

Description

ON Semiconductor MC74ACT32M Quad 2-Input OR Gate

The ON Semiconductor MC74ACT32M is a high-performance, quad 2-input OR gate integrated circuit, designed to operate with exceptional speed and reliability. This component is part of ON Semiconductor's Advanced High-Speed CMOS (AHCMOS) family, which is renowned for its low power consumption and robust noise immunity. The MC74ACT32M is a versatile logic gate that finds its application in a wide range of digital systems, from simple logic operations to complex computing tasks.

Each of the four independent OR gates in the MC74ACT32M is designed to accept standard CMOS input levels while providing rail-to-rail output swings, ensuring compatibility with a broad spectrum of digital circuits. The device operates over a voltage range of 2V to 6V, making it suitable for interfacing with both TTL and CMOS technologies. This flexibility allows designers to integrate the MC74ACT32M into various systems without worrying about voltage level mismatches.

Key Features:

  • Quad 2-input OR gate configuration
  • Operating Voltage Range: 2V to 6V
  • High noise immunity characteristic of CMOS devices
  • Low power consumption for energy-efficient designs
  • Output Drive Capability: 10 LSTTL Loads
  • Standard Pinout: Direct replacement for other standard logic families
  • Industry-standard SOIC-14 package for easy integration

The MC74ACT32M is packaged in a 14-pin SOIC, which is widely used and easily fits into standard PCB layouts. This package is ideal for automated assembly processes and provides a compact footprint for space-constrained applications. Furthermore, the device is characterized for operation from -55°C to 125°C, ensuring reliable performance across extreme temperature ranges.

Whether you are designing consumer electronics, communication systems, or complex computing devices, the ON Semiconductor MC74ACT32M offers a perfect blend of speed, power efficiency, and reliability. Its industry-standard footprint and compatibility with multiple logic level systems make it a smart choice for your digital logic design needs.

For detailed specifications and application notes, designers are encouraged to consult the official datasheet provided by ON Semiconductor. This will ensure that the MC74ACT32M is used to its full potential in any circuit design.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess