EN
  • EN
  • DE

MC74ACT11MEL

Part No MC74ACT11MEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14-SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 044518-MC74ACT11MEL
Ultra Librarian 3D Model Ultra Librarian MC74ACT11MEL CAD Model

Description

The MC74ACT11MEL is a high-performance, triple 3-input AND gate integrated circuit from ON Semiconductor, renowned for its quality and reliability in the semiconductor industry. This logic gate IC is part of the AC/ACT series, which is designed to operate at high speeds while maintaining low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Logic Type: Triple 3-Input AND Gate
  • Operating Voltage: 4.5V to 5.5V
  • High Speed: tPD = 8ns (typ) at VCC = 5V
  • Low Power Dissipation: ICC = 4µA (max) at TA = 25°C
  • Output Drive Capability: 24mA (max)
  • Temperature Range: -40°C to 85°C
  • Package: EIAJ SOIC-14

Performance and Quality

The MC74ACT11MEL is characterized for operation from -40°C to 85°C, ensuring functionality across a wide range of environmental conditions. With a typical propagation delay (tPD) of just 8 nanoseconds at a supply voltage of 5V, this component offers the speed needed for high-frequency applications. Additionally, the low power dissipation minimizes energy consumption, which is critical for power-sensitive designs.

Applications

The versatile nature of the MC74ACT11MEL makes it suitable for various applications, including:

  • Complex logic functions
  • Signal processing
  • Control systems
  • Communication devices
  • Computing equipment

Reliability and Compliance

ON Semiconductor is committed to delivering high-quality products. The MC74ACT11MEL is manufactured under stringent conditions to ensure its performance and reliability. It complies with industry standards, making it a reliable component for both commercial and industrial applications.

Ordering Information

To order or inquire about the MC74ACT11MEL Triple 3-Input AND Gate, contact ON Semiconductor or an authorized distributor. Ensure you specify the correct part number, MC74ACT11MEL, to receive the product that meets your design requirements.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess