The MC74ACT10MG from ON Semiconductor is a high-performance, triple 3-input NAND gate integrated circuit, designed to operate at 5V power supply. This advanced high-speed CMOS device is fabricated with silicon gate CMOS technology, ensuring robust and reliable performance for a wide range of applications.
Key Features:
- Logic Type: Triple 3-Input NAND Gate
- Package: SOEIAJ-14
- Operating Voltage: 4.5V to 5.5V
- High-Speed Performance: tPD 8ns (Typ) at VCC 5V
- Low Power Consumption: ICC is 4µA at TA = 25°C
- Output Drive Capability: 24mA at the outputs
- Temperature Range: -55°C to +125°C
Applications:
The MC74ACT10MG is versatile and can be used in a variety of applications including:
- Logic function implementation
- Signal processing
- Complex logic circuits
- Communication systems
- Data processing
- Control systems
Product Advantages:
The MC74ACT10MG offers several advantages for designers and engineers looking for a reliable logic solution:
- Compatibility: The device is compatible with TTL levels, which allows for easy integration into existing systems without the need for additional interfacing components.
- High Noise Immunity: Characterized by high noise immunity and low propagation delay, making it ideal for high-speed applications.
- Robustness: The device is designed for a wide operating temperature range, ensuring stable operation under extreme conditions.
Quality and Reliability:
ON Semiconductor is committed to providing high-quality products. The MC74ACT10MG is subjected to rigorous testing and quality control measures, ensuring that it meets the industry standards for performance and reliability.